General Pump Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors TX1812E179

Description
63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 1-1/8 (1.125) inch Pump Dimensions: 8.6";x 7.9";x 5.7"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet
Description
63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 1-1/8 (1.125) inch Pump Dimensions: 8.6";x 7.9";x 5.7"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors - TX1812E179 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors
TX1812E179
Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors TX1812E179
63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and sight glass Flex coupling and bell housing available for direct drive 63 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 1-1/8 (1.125) inch Pump Dimensions: 8.6";x 7.9";x 5.7"; Crankcase Oil Capacity: 14.0 oz. Use GP Series 100 Oil

63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC)

63 Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Large, lightweight connecting rods
  • Long life, low and high pressure seals
  • Oversized bearings and sight glass
  • Flex coupling and bell housing available for direct drive

63 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Gauge Port: 1/8";
Shaft Diameter: 1-1/8 (1.125) inch
Pump Dimensions: 8.6";x 7.9";x 5.7";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TX1812E179
Product Name Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.800 GPM (14.39 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pressure Pumps - 5289696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Positive Displacement Pump
Pump Housing Material Nickel plated brass
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details