General Pump High Pressure, Triplex Plunger Pump KT28A

Description
Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - KT28A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
KT28A
High Pressure, Triplex Plunger Pump KT28A
Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
  • Flows from 7.2 GPM to 37.5 GPM
  • Double pressure packings
  • Pressure packing design with integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • SAE-B hydraulic drive options available
  • 420 SS manifold (KT16A, 18A, 20A, 22A)
  • Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A)

KT Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.181";/30 mm
Stroke: 1.102";/26 mm
Pump Dimensions: 15.55"; x 13.4"; x 8.35";
Crankcase Oil Capacity: 67.63 oz./2 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KT28A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2540.0 psi (1786 m of Water)
Liquid Flow 22.200 GPM (84.09 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PO - PWO Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details