General Pump Triplex Plunger Pump, Solid Shaft LKN3617

Description
LKN SERIES – 50 MM SOLID SHAFT Flows from 37.0 GPM to 111.7 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 ASTM F51 SS manifold, 17/4 PH SS valves ATEX Available LKN Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 36.8";x26.5";x13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
LKN SERIES – 50 MM SOLID SHAFT Flows from 37.0 GPM to 111.7 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 ASTM F51 SS manifold, 17/4 PH SS valves ATEX Available LKN Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 36.8";x26.5";x13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - LKN3617 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
LKN3617
Triplex Plunger Pump, Solid Shaft LKN3617
LKN SERIES – 50 MM SOLID SHAFT Flows from 37.0 GPM to 111.7 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 ASTM F51 SS manifold, 17/4 PH SS valves ATEX Available LKN Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 36.8";x26.5";x13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

LKN SERIES – 50 MM SOLID SHAFT

  • Flows from 37.0 GPM to 111.7 GPM
  • Low-high pressure packing design with integrated cooling system
  • Vertically fitted suction/delivery valves
  • Splash lubrication
  • Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1
  • ASTM F51 SS manifold, 17/4 PH SS valves
  • ATEX Available

LKN Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 2.756";/70 mm
Pump Dimensions: 36.8";x26.5";x13.7";
Crankcase Oil Capacity: 473.4 oz./14 liters
Use GP Series 220 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number LKN3617
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 5800.0 psi (4078 m of Water)
Liquid Flow 40.100 GPM (151.89 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1254046 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.898 GPM (3.40 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details