General Pump Hollow Shaft Triplex Plunger Pump HTC1506S17

Description
HTC SERIES 60HT – (.945 IN.) 24 MM SOLID SHAFT Flows from 1.35 GPM to 2.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTC Series 60HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Pump Dimensions: 7.8"; x 7.3"; x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
HTC SERIES 60HT – (.945 IN.) 24 MM SOLID SHAFT Flows from 1.35 GPM to 2.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTC Series 60HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Pump Dimensions: 7.8"; x 7.3"; x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Shaft Triplex Plunger Pump - HTC1506S17 - General Pump
Mendota Heights, MN, USA
Hollow Shaft Triplex Plunger Pump
HTC1506S17
Hollow Shaft Triplex Plunger Pump HTC1506S17
HTC SERIES 60HT – (.945 IN.) 24 MM SOLID SHAFT Flows from 1.35 GPM to 2.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTC Series 60HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Pump Dimensions: 7.8"; x 7.3"; x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTC SERIES 60HT – (.945 IN.) 24 MM SOLID SHAFT

  • Flows from 1.35 GPM to 2.6 GPM
  • Triplex plunger pump
  • Features patented “high tech” packings
  • Patented inlet/outlet valve cage
  • Nickel-plated inlet/outlet valve plugs
  • Nickel-plated forged brass manifold with exclusive lifetime warranty
  • Specially designed to handle rigorous duty cycles, high temperatures and chemicals
  • Ideal for use in carpet cleaning and other high pressure cleaning applications

HTC Series 60HT – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Pump Dimensions: 7.8"; x 7.3"; x 5.5";
Crankcase Oil Capacity: 11.8 oz.
Use GP Series 100 Oil

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTC1506S17
Product Name Hollow Shaft Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2200.0 psi (1547 m of Water)
Liquid Flow 1.350 GPM (5.11 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details