General Pump High Pressure, Triplex Plunger Pump SK3015

Description
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - SK3015 - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
SK3015
High Pressure, Triplex Plunger Pump SK3015
SK SERIES Flows from 11.4 GPM to 25.9 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication Hydraulic drive available Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1 420 SS manifold SK Series – Specifications: Inlet Pressure: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

SK SERIES

  • Flows from 11.4 GPM to 25.9 GPM
  • Double pressure packings
  • Pressure packing integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • Hydraulic drive available
  • Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.389:1
  • 420 SS manifold

SK Series – Specifications:
Inlet Pressure: 75-100 PSI
Max Fluid Temperature: *86° F
Inlet Port Thread: 1-1/2"; BSP-F
Discharge Port Thread: 3/4"; HP-Special
Shaft Diameter: 1.969";/50 mm
Stroke: 3.546";/90 mm
Pump Dimensions: 42.0"; x 26.4"; x 13.7";
Crankcase Oil Capacity: 473.4 oz./14 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number SK3015
Product Name High Pressure, Triplex Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 10150.0 psi (7136 m of Water)
Liquid Flow 25.400 GPM (96.21 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 86 F (30 C)
Unlock Full Specs
to access all available technical data

Similar Products

200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details