General Pump High Pressure Plunger Pump LH6015

Description
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze
Datasheet
Description
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Plunger Pump - LH6015 - General Pump
Mendota Heights, MN, USA
High Pressure Plunger Pump
LH6015
High Pressure Plunger Pump LH6015
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze

Features

  • Drive shaft with double projection
  • Double pressure packings
  • Vertical-fitted valves
  • Water-spill venting
  • Oil bath mechanical parts with splash lubrication
  • Operated by pulley, flexible joint or cardan shaft
  • Internal gear box

Materials

  • Pump body in cast iron
  • Head in chemical nickel-treated spheroidal cast iron
  • Self-adjusting shaft bearings with double roller rim
  • Forged connecting rods with antifriction bearings
  • Crankshaft in hardened and tempered alloy steel
  • Guide plungers in surface treated spheroidal cast iron
  • Plungers in stainless steel with ceramic coating
  • Valves made in stainless steel and bronze
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number LH6015
Product Name High Pressure Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2050.0 psi (1441 m of Water)
Liquid Flow 102.000 GPM (386.36 L/min)
Discharge Size 1.417 inch (36 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details