General Pump Triplex Plunger Pump, 1” Hollow Shaft for Gasoline Engines EP1508G8

Description
EP SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 3/4 (.750) in Pump Dimensions: 9.5";x 8.38";x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil
Datasheet
Description
EP SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 3/4 (.750) in Pump Dimensions: 9.5";x 8.38";x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 1” Hollow Shaft for Gasoline Engines - EP1508G8 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, 1” Hollow Shaft for Gasoline Engines
EP1508G8
Triplex Plunger Pump, 1” Hollow Shaft for Gasoline Engines EP1508G8
EP SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Hollow Shaft – Gas – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 3/4 (.750) in Pump Dimensions: 9.5";x 8.38";x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil

EP SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES

EP Series – Features:

  • Triplex plunger pumps
  • Advanced forged brass manifold increases working pressure to 4,000 PSI
  • Patent-pending plunger guide bushing
  • Solid ceramic plungers with innovative dual glide system
  • Optimized outlet valves
  • New dual lip oil seal

EP Series – Hollow Shaft – Gas – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: 3/4 (.750) in
Pump Dimensions: 9.5";x 8.38";x 5.1";
Crankcase Oil Capacity: 15.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EP1508G8
Product Name Triplex Plunger Pump, 1” Hollow Shaft for Gasoline Engines
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3045.0 psi (2141 m of Water)
Liquid Flow 3.400 GPM (12.88 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details