DigiKey Datasheets for Ferrite Beads

Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more

Page: 1 10 11 12 13 14 15 16 17
Product Name Notes
"Clamp Chassis Mount Ferrite Core 100Ohm @ 100MHz ID 0.320"" Dia (8.13mm) OD 0.785"" Dia (19.94mm) Length 0.630"" (16.00mm)"
"Clamp Chassis Mount Ferrite Core 154Ohm @ 100MHz ID 2.047"" W x 0.038"" H (51.99mm x 0.97mm) OD 2.560"" W x 1.312"" H (65.02mm x 33.33mm) Length 1.312"" (33.33mm)"
"Clamp Chassis Mount Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.104"" H (82.30mm x 2.64mm) OD 4.460"" W x 0.625"" H (113.28mm x 15.88mm) Length 1.500"" (38.10mm)"
"Clamp Free Hanging Ferrite Core 117Ohm @ 100MHz ID 0.449"" Dia (11.40mm) OD 1.126"" Dia (28.60mm) Length 0.551"" (14.00mm)"
"Clamp Free Hanging Ferrite Core 281Ohm @ 100MHz ID 0.213"" Dia (5.41mm) OD 0.685"" Dia (17.40mm) Length 1.106"" (28.10mm)"
"Clamp Free Hanging Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.104"" H (82.30mm x 2.64mm) OD 4.610"" W x 1.312"" H (117.09mm x 33.33mm) Length 1.312"" (33.33mm)"
"Clamp Free Hanging Ferrite Core 380Ohm @ 100MHz ID 1.000"" Dia (25.40mm) OD 1.630"" Dia (41.40mm) Length 1.500"" (38.10mm)"
"Clamp Free Hanging Ferrite Core 73Ohm @ 100MHz ID 0.406"" Dia (10.30mm) OD 0.949"" Dia (24.10mm) Length 0.500"" (12.70mm)"
"Hinged (Snap On) Chassis Mount Ferrite Core 50Ohm @ 100MHz ~ 500MHz ID 0.276"" Dia (7.00mm) OD 0.591"" Dia (15.00mm) Length 0.866"" (22.00mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.197"" Dia (5.00mm) OD 0.440"" W x 0.504"" H (11.20mm x 12.80mm) Length 0.984"" (25.00mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.335"" W x 0.197"" H (8.50mm x 5.00mm) OD 0.787"" W x 0.512"" H (20.00mm x 13.00mm)...
"Hinged (Snap On) Free Hanging Ferrite Core 105Ohm @ 100MHz ID 0.106"" Dia (2.70mm) OD 0.469"" W x 0.421"" H (11.90mm x 10.70mm) Length 0.469"" (11.90mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 120Ohm @ 100MHz ID 0.315"" Dia (8.00mm) OD 0.744"" W x 0.724"" H (18.90mm x 18.40mm) Length 1.280"" (32.50mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 133Ohm @ 100MHz ID 0.902"" W x 0.059"" H (22.90mm x 1.50mm) OD 1.102"" W x 0.335"" H (28.00mm x 8.50mm) Length 0.579""...
"Hinged (Snap On) Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.472"" Dia (12.00mm) OD 1.063"" W x 1.083"" H (27.00mm x 27.50mm) Length 1.362"" (34.60mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.492"" Dia (12.50mm) OD 1.071"" W x 1.228"" H (27.20mm x 31.20mm) Length 1.362"" (34.60mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 142Ohm @ 100MHz ID 0.547"" W x 0.038"" H (13.90mm x 0.97mm) OD 1.067"" W x 0.370"" H (27.10mm x 9.40mm) Length 1.311""...
"Hinged (Snap On) Free Hanging Ferrite Core 148Ohm @ 100MHz ID 1.047"" W x 0.038"" H (26.60mm x 0.97mm) OD 1.559"" W x 0.370"" H (39.60mm x 9.40mm) Length 1.311""...
"Hinged (Snap On) Free Hanging Ferrite Core 200Ohm @ 100MHz ID 0.228"" Dia (5.80mm) OD 1.256"" W x 0.701"" H (31.90mm x 17.80mm) Length 1.256"" (31.90mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 220Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD Length 1.250"" (31.75mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 220Ohm @ 100MHz ID 0.251"" Dia (6.40mm) OD 1.252"" W x 0.587"" H (31.80mm x 14.90mm) Length 1.252"" (31.80mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 230Ohm @ 100MHz ID 0.500"" Dia (12.70mm) OD 1.126"" W x 1.154"" H (28.60mm x 29.30mm) Length 1.449"" (36.80mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 237Ohm @ 100MHz ID 1.012"" W x 0.051"" H (25.70mm x 1.30mm) OD 1.260"" W x 0.331"" H (32.00mm x 8.40mm) Length 1.126""...
"Hinged (Snap On) Free Hanging Ferrite Core 238Ohm @ 100MHz ID 0.425"" Dia (10.80mm) OD Length 1.480"" (37.59mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 23Ohm @ 30MHz ID 0.791"" Dia (20.10mm) OD 1.264"" W x 0.791"" H (32.10mm x 20.10mm) Length 1.252"" (31.80mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 25Ohm @ 100MHz ID 0.406"" Dia (10.30mm) OD 0.803"" W x 0.402"" H (20.40mm x 10.20mm) Length 0.394"" (10.00mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 27Ohm @ 30MHz ID 0.500"" Dia (12.70mm) OD 1.126"" W x 1.154"" H (28.60mm x 29.30mm) Length 1.449"" (36.80mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.102"" H (82.30mm x 2.60mm) OD 4.461"" W x 0.654"" H (113.30mm x 16.60mm) Length 1.831""...
"Hinged (Snap On) Free Hanging Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.102"" H (82.30mm x 2.60mm) OD 4.610"" W x 0.783"" H (117.10mm x 19.90mm) Length 1.311""...
"Hinged (Snap On) Free Hanging Ferrite Core 510Ohm @ 700MHz ID 0.500"" Dia (12.70mm) OD Length 1.450"" (36.83mm)"
"Hinged (Snap On) Free Hanging Ferrite Core 70Ohm @ 100MHz ~ 500MHz ID 0.276"" W x 0.157"" H (7.00mm x 4.00mm) OD 0.571"" W x 0.394"" H (14.50mm x 10.00mm)...
"Hinged (Snap On) Free Hanging Ferrite Core 79Ohm @ 30MHz ID 3.240"" W x 0.102"" H (82.30mm x 2.60mm) OD 4.461"" W x 0.654"" H (113.30mm x 16.60mm) Length 1.831""...
"Hinged (Snap On) Free Hanging Ferrite Core 80Ohm @ 100MHz ~ 500MHz ID 0.276"" Dia (7.00mm) OD 0.591"" W x 0.650"" H (15.00mm x 16.50mm) Length 1.181"" (30.00mm)"
"Solid Free Hanging Ferrite Core ID 0.228"" Dia (5.80mm) OD 0.453"" Dia (11.50mm) Length 0.260"" (6.60mm)"
"Solid Free Hanging Ferrite Core ID 0.268"" Dia (6.80mm) OD 0.622"" Dia (15.80mm) Length 0.260"" (6.60mm)"
1 kOhms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm
1 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 400mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 200mA 1.25Ohm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 200mA 1.4Ohm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 90mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.25Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 580mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 580mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1.2Ohm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 250mA 700mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 400mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 350mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 400mOhm
1 kOhms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric) 150mA 750mOhm
1 Ohms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 2A 100mOhm
1 Ohms @ 100MHz 1 Power Line Ferrite Bead 1810 (4525 Metric) 3A 60mOhm
1 Power Line Ferrite Bead 0806 (2016 Metric) 40mOhm
1 Power Line Ferrite Bead 0806 (2016 Metric) 50mOhm
1 Power Line Ferrite Bead 0806 (2016 Metric)
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.3A
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.9A
1 Power Line Ferrite Bead 2020 (5050 Metric) 2.9A
1 Power Line Ferrite Bead 2020 (5050 Metric) 4.2A
1 Power Line Ferrite Bead 2020 (5050 Metric) 4.7A
1 Power Line Ferrite Bead 2020 (5050 Metric) 5.1A 19.5mOhm
1 Power Line Ferrite Bead 2424 (6060 Metric) 1.5A
1 Power Line Ferrite Bead 2424 (6060 Metric) 2.5A
1 Power Line Ferrite Bead 2424 (6060 Metric) 29.9mOhm
1 Power Line Ferrite Bead 2424 (6060 Metric) 3.6A
1 Power Line Ferrite Bead 2424 (6060 Metric) 5.1A 24.7mOhm
1 Power Line Ferrite Bead 2424 (6060 Metric) 500mA
1 Power Line Ferrite Bead 2424 (6060 Metric) 6A
1 Power Line Ferrite Bead 2424 (6060 Metric) 900mA
1 Signal Line Ferrite Bead 0402 (1005 Metric) 1A 30mOhm
1.3 kOhms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 3A 60mOhm
1.3 kOhms @ 60MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 3A 40mOhm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.5Ohm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 250mA 750mOhm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 350mOhm
1.6 kOhms @ 100MHz 1 Power Line Ferrite Bead 1810 (4525 Metric) 2A 130mOhm
1.8 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 700mOhm
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2Ohm
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 50mA 1.8Ohm
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 900mOhm
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm
1.8 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 450mOhm
10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 50mOhm
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 50mOhm
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2A 45mOhm
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 30mOhm
10 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 20mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 540mA 100mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 400mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 1A 50mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 150mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 250mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 400mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 35mOhm
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 40mOhm
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 4A 14mOhm
12 Ohms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric)
120 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 800mA 400mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 450mA 230mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.3A 90mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 150mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 120mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 120mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2A 55mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.7A 35mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 450mA 250mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 32mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 15mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 220mA 600mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 240mA 530mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1.5Ohm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 500mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 250mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 450mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 400mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mA 240mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 550mA 200mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1.5Ohm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 250mA 500mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 500mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 350mA 200mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 180mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 150mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 400mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 450mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 300mOhm
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm
120 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric) 350mA 300mOhm
15 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.2A 50mOhm
150 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
17 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.5A 42mOhm
180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 300mOhm
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 75mOhm
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 90mOhm
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm
180 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 530mOhm
180 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 250mA 650mOhm
2 kOhms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 1.2A 130mOhm
2 kOhms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 1.3A 130mOhm
2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
2 kOhms @ 30MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 500mOhm
2.2 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 700mOhm
2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm
2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1.4Ohm
2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm
21 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.8A 40mOhm
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 10mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1A 65mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 500mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 500mA 100mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 200mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 200mOhm
22 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1.2A 50mOhm
22 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.3A 53mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 300mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 180mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 200mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 600mA 180mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 180mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 160mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 70mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 170mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 70mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 60mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 700mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 700mA 250mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 450mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 550mOhm
23 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm
240 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 350mA 380mOhm
240 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 350mA 410mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 700mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 360mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 310mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 250mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 450mA 250mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm
25 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 4mOhm
250 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 2A 50mOhm
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm
270 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 110mOhm
28 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm
28 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 40mOhm
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 250mOhm
30 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 80mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 50mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.2A 35mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 60mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.5A 28mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 10mOhm
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 150mOhm
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm
30 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm
300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 90mOhm
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric)
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm
300 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric) 250mA 400mOhm
31 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 15mOhm
31 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2A 70mOhm
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1.5A 55mOhm
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A 22mOhm
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 50mOhm
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1A 70mOhm
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 300mOhm
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 1.2A 80mOhm
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 550mOhm
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 850mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 150mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 140mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 70mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 600mA 210mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 900mA 130mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 100mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 75mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 80mOhm
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 700mOhm
38 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm
385 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm
390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 120mOhm
390 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 140mOhm
4.5 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.4A 18mOhm
42 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm
420 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 1Ohm
420 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 550mOhm
430 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 500mOhm
430 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 450mOhm
430 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm
430 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 250mOhm (Typ)
430 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm
430 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 250mOhm
45 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.65A 100mOhm
47 Ohms @ 100MHz 1 Ferrite Bead 1812 (4631 Metric) 0.6mOhm
47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 20mOhm
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1Ohm
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA 350mOhm
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 700mOhm
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 700mOhm
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 550mOhm
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 900mA 100mOhm
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 400mOhm
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 120mOhm
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 150mOhm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1.05Ohm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 600mOhm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 560mOhm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 215mA 1.5Ohm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 250mA 450mOhm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 550mOhm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 800mOhm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 250mOhm
48 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 5mOhm
490 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 150mOhm
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 15mOhm
500 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 70mOhm
510 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 900mOhm
52 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.61A 120mOhm
56 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1Ohm
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1.05Ohm
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1Ohm
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm
6.7 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm
60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 100mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 75mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.5A 70mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 100mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.8A 45mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.5A 40mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 80mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 20mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 180mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4A 10mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 10mOhm
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 400mOhm
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm
60 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric) 400mA 250mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 1Ohm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 450mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 250mA 850mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 450mA 340mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 900mA 230mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 250mA 1Ohm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 400mA 450mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 700mA 170mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 90mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 3A 42mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 150mA 1.2Ohm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.1Ohm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 590mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 550mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1.1Ohm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1.7Ohm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 250mA 600mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 400mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 350mA 270mOhm (Typ)
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 350mA 450mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 380mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
600 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric) 200mA 500mOhm
600 Ohms @ 50MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 3A 40mOhm
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm
68 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 170mOhm
680 Ohms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 4A 28mOhm
680 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 150mA 1Ohm
7.5 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.8A 20mOhm
7.5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm
7.6 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm
70 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 800mA 400mOhm
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.2A 100mOhm
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 800mA 100mOhm
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 20mOhm
70 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 280mA 370mOhm
72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 40mOhm
72 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 7mOhm
75 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 260mA 450mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 300mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 400mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 700mOhm
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 300mOhm
8 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 10mOhm
80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 100mOhm
80 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 800mA 400mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 1A 130mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 500mA 180mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.5A 70mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.7A 25mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 4A 10mOhm
80 Ohms @ 100MHz 1 Power Line Ferrite Bead 1812 (4532 Metric) 9A 10mOhm
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 400mOhm
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mOhm
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1.3Ohm
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1.4Ohm
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 100mOhm
850 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm
90 Ohms @ 100MHz 1 Ferrite Bead 3612 (9131 Metric) 0.9mOhm
90 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 4A 14mOhm
EPOXY COATED EMI SUPPRESSION COR
FERRITE BEAD 2.5K OHM 0603 1LN
FERRITE BEAD 600 OHM RADIAL 1LN
FERRITE BEAD 700 OHM AXIAL 1LN
Ferrite Bead
FERRITE SUPPRESSORS FOR DOWNSTRE
Solid Free Hanging Ferrite Core ID OD Length

<< Prev Next >>