Shenzhen Sunlord Electronics Co., Ltd. Ferrite Beads and Chips SZ1005K152TF

Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 3442-SZ1005K152TFTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3442-SZ1005K152TFTR-ND
Ferrite Beads and Chips 3442-SZ1005K152TFTR-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.4Ohm

Buy Now Datasheet
1.5KOhm 100MHz 0.1A Inductor and Choke - 841-SZ1005K152TF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KOhm 100MHz 0.1A Inductor and Choke
841-SZ1005K152TF
1.5KOhm 100MHz 0.1A Inductor and Choke 841-SZ1005K152TF
Ferrite Beads Multi-Layer 1.5KOhm 25% 100MHz 0.1A 1.4Ohm DCR 0402 Tape Product overview: SZ1005K152TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KOhm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5KOhm, 100MHz, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-SZ1005K152TF can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 1.5KOhm 25% 100MHz 0.1A 1.4Ohm DCR 0402 Tape Product overview: SZ1005K152TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KOhm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5KOhm, 100MHz, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-SZ1005K152TF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 3442-SZ1005K152TFTR-ND 841-SZ1005K152TF
Product Name Ferrite Beads and Chips 1.5KOhm 100MHz 0.1A Inductor and Choke
DCR 1.4 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details