TDK U.S.A. Corporation Ferrite Beads and Chips VFS6045SA102

Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 500mA
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181429-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181429-1-ND
Ferrite Beads and Chips 445-181429-1-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 500mA

1 Power Line Ferrite Bead 2424 (6060 Metric) 500mA

Buy Now Datasheet
Ferrite Beads and Chips - 445-181429-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181429-6-ND
Ferrite Beads and Chips 445-181429-6-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 500mA

1 Power Line Ferrite Bead 2424 (6060 Metric) 500mA

Buy Now Datasheet
Ferrite Beads and Chips - 445-181429-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181429-2-ND
Ferrite Beads and Chips 445-181429-2-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 500mA

1 Power Line Ferrite Bead 2424 (6060 Metric) 500mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181429-1-ND
Product Name Ferrite Beads and Chips
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176742-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details