Murata Electronics Ferrite Beads and Chips NFZ5BBW4R5LN10L

Description
4.5 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.4A 18mOhm
Request a Quote Datasheet
Description
4.5 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.4A 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12184-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12184-2-ND
Ferrite Beads and Chips 490-12184-2-ND
4.5 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.4A 18mOhm

4.5 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.4A 18mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12184-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-8 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.018uH 250MHz 0.7A Inductor and Choke - 71-0603CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers