TDK U.S.A. Corporation Ferrite Beads and Chips VFS5045VA031

Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 5.1A 19.5mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 5.1A 19.5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181416-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181416-1-ND
Ferrite Beads and Chips 445-181416-1-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 5.1A 19.5mOhm

1 Power Line Ferrite Bead 2020 (5050 Metric) 5.1A 19.5mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-181416-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181416-2-ND
Ferrite Beads and Chips 445-181416-2-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 5.1A 19.5mOhm

1 Power Line Ferrite Bead 2020 (5050 Metric) 5.1A 19.5mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-181416-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181416-6-ND
Ferrite Beads and Chips 445-181416-6-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 5.1A 19.5mOhm

1 Power Line Ferrite Bead 2020 (5050 Metric) 5.1A 19.5mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181416-1-ND
Product Name Ferrite Beads and Chips
DCR 0.0195 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176494-5 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers