Ferrite Beads Multi-Layer 470Ohm 25% 100MHz 0.5A 0.25Ohm DCR 0805 T/R Product overview: Z0805C471BSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470Ohm, 100MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470Ohm, 100MHz, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0805C471BSMST can be used for catalog matching and distributor lookup.
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 250mOhm
470 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 250mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-Z0805C471BSMST | 399-Z0805C471BSMSTCT-ND |
| Product Name | 470Ohm 100MHz 0.5A Inductor and Choke | Ferrite Beads and Chips |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 470 ohms | |
| Standards and Certifications | RoHS | |
| DCR | 0.2500 ohms |