Murata Electronics Ferrite Beads and Chips NFZ5BBW310LN10L

Description
31 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2A 70mOhm
Request a Quote Datasheet
Description
31 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2A 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12180-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12180-6-ND
Ferrite Beads and Chips 490-12180-6-ND
31 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2A 70mOhm

31 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12180-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12180-1-ND
Ferrite Beads and Chips 490-12180-1-ND
31 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2A 70mOhm

31 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12180-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12180-2-ND
Ferrite Beads and Chips 490-12180-2-ND
31 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2A 70mOhm

31 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2A 70mOhm

Buy Now Datasheet
31 OHM Inductor and Choke - 841-NFZ5BBW310LN10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31 OHM Inductor and Choke
841-NFZ5BBW310LN10L
31 OHM Inductor and Choke 841-NFZ5BBW310LN10L
FERRITE BEAD 31 OHM 2020 1LN Product overview: NFZ5BBW310LN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 31 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ5BBW310LN10L can be used for catalog matching and distributor lookup.

FERRITE BEAD 31 OHM 2020 1LN Product overview: NFZ5BBW310LN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 31 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ5BBW310LN10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 490-12180-6-ND 841-NFZ5BBW310LN10L
Product Name Ferrite Beads and Chips 31 OHM Inductor and Choke
DCR 0.0700 ohms
Rated DC Current 2000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers