TDK U.S.A. Corporation Ferrite Beads and Chips VFS6045SA451

Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 900mA
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 900mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181428-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181428-6-ND
Ferrite Beads and Chips 445-181428-6-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 900mA

1 Power Line Ferrite Bead 2424 (6060 Metric) 900mA

Buy Now Datasheet
Ferrite Beads and Chips - 445-181428-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181428-1-ND
Ferrite Beads and Chips 445-181428-1-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 900mA

1 Power Line Ferrite Bead 2424 (6060 Metric) 900mA

Buy Now Datasheet
Ferrite Beads and Chips - 445-181428-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181428-2-ND
Ferrite Beads and Chips 445-181428-2-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 900mA

1 Power Line Ferrite Bead 2424 (6060 Metric) 900mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181428-6-ND
Product Name Ferrite Beads and Chips
DCR 0.6110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176743-1 - TE Connectivity
Specs
Impedance 50 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers