Murata Electronics Ferrite Beads and Chips NFZ5BBW140LZ10L

Description
14 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.6A 36mOhm
Request a Quote Datasheet
Description
14 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.6A 36mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12171-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12171-2-ND
Ferrite Beads and Chips 490-12171-2-ND
14 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.6A 36mOhm

14 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.6A 36mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12171-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2455751P - RS Components, Ltd.
Specs
Impedance 120 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details