Murata Electronics Ferrite Beads and Chips NFZ5BBW140LN10L

Description
14 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.6A 36mOhm
Request a Quote Datasheet
Description
14 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.6A 36mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12170-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12170-2-ND
Ferrite Beads and Chips 490-12170-2-ND
14 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.6A 36mOhm

14 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.6A 36mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12170-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Bead, 0R095, 1.5A, 0402; Ferrite Case Style Te Connectivity - 69AC2402 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.0950 ohms
Rated DC Current 1500 milliamps
View Details
Fixed Inductors - 0402HP-39NXGLW - 1107843-0402HP-39NXGLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0390 microH
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers