API Delevan, Inc. 9.5A Inductor and Choke SMB2.5-1

Description
Ferrite Chip, 1 Function(s), 9.5A, Product overview: SMB2.5-1 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-SMB2.5-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Chip, 1 Function(s), 9.5A, Product overview: SMB2.5-1 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-SMB2.5-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.5A Inductor and Choke - 841-SMB2.5-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.5A Inductor and Choke
841-SMB2.5-1
9.5A Inductor and Choke 841-SMB2.5-1
Ferrite Chip, 1 Function(s), 9.5A, Product overview: SMB2.5-1 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-SMB2.5-1 can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 9.5A, Product overview: SMB2.5-1 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-SMB2.5-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - DN4700TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
DN4700TR-ND
Ferrite Beads and Chips DN4700TR-ND
385 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm

385 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm

Buy Now Datasheet
Ferrite Beads and Chips - DN4700CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
DN4700CT-ND
Ferrite Beads and Chips DN4700CT-ND
385 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm

385 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm

Buy Now Datasheet
Ferrite Beads and Chips - DN4700DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
DN4700DKR-ND
Ferrite Beads and Chips DN4700DKR-ND
385 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm

385 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 9.5A 5mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-SMB2.5-1 DN4700TR-ND
Product Name 9.5A Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
Impedance 385 ohms
Molded / Shielded Shielded
DCR 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers