KEMET Electronics Corporation Ferrite Beads and Chips Z0201C560CSMST

Description
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1Ohm
Request a Quote Datasheet
Description
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 399-Z0201C560CSMSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-Z0201C560CSMSTTR-ND
Ferrite Beads and Chips 399-Z0201C560CSMSTTR-ND
56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1Ohm

56 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 1Ohm

Buy Now Datasheet
Ferrite Bead, Signal Line, 56 Ohm, 0201 Rohs Compliant Kemet - 85AH6132 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Signal Line, 56 Ohm, 0201 Rohs Compliant Kemet
85AH6132
Ferrite Bead, Signal Line, 56 Ohm, 0201 Rohs Compliant Kemet 85AH6132
FERRITE BEAD, SIGNAL LINE, 56 OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, SIGNAL LINE, 56 OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 399-Z0201C560CSMSTTR-ND 85AH6132
Product Name Ferrite Beads and Chips Ferrite Bead, Signal Line, 56 Ohm, 0201 Rohs Compliant Kemet
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

560MA 174MOHM Inductor and Choke - 71-0302CS-15NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape & Reel (TR)
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0400ANTR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details