Murata Electronics Filters - Ferrite Beads and Chips NFZ5BBW2R9LZ10L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328129-NFZ5BBW2R9LZ 10L Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Current Rating (Max): 4A Standard Package: 500 Mounting: Surface Mount Ratings: AEC-Q200 Height (Max): 0.087" (2.20mm) Number of Lines: 1 Impedance @ Frequency: 2.9 Ohms @ 1 MHz DC Resistance (DCR) (Max): 14mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2020 (5050 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-12179-6,490-1217 9-1,490-12179-2 Base Product Number: NFZ5BBW RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328129-NFZ5BBW2R9LZ 10L Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Current Rating (Max): 4A Standard Package: 500 Mounting: Surface Mount Ratings: AEC-Q200 Height (Max): 0.087" (2.20mm) Number of Lines: 1 Impedance @ Frequency: 2.9 Ohms @ 1 MHz DC Resistance (DCR) (Max): 14mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2020 (5050 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-12179-6,490-1217 9-1,490-12179-2 Base Product Number: NFZ5BBW RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328129-NFZ5BBW2R9LZ10L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328129-NFZ5BBW2R9LZ10L
Filters - Ferrite Beads and Chips 1328129-NFZ5BBW2R9LZ10L
Manufacturer: Murata Electronics Win Source Part Number: 1328129-NFZ5BBW2R9LZ 10L Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Current Rating (Max): 4A Standard Package: 500 Mounting: Surface Mount Ratings: AEC-Q200 Height (Max): 0.087" (2.20mm) Number of Lines: 1 Impedance @ Frequency: 2.9 Ohms @ 1 MHz DC Resistance (DCR) (Max): 14mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2020 (5050 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-12179-6,490-1217 9-1,490-12179-2 Base Product Number: NFZ5BBW RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328129-NFZ5BBW2R9LZ10L
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Current Rating (Max): 4A
Standard Package: 500
Mounting: Surface Mount
Ratings: AEC-Q200
Height (Max): 0.087" (2.20mm)
Number of Lines: 1
Impedance @ Frequency: 2.9 Ohms @ 1 MHz
DC Resistance (DCR) (Max): 14mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2020 (5050 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-12179-6,490-12179-1,490-12179-2
Base Product Number: NFZ5BBW
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
2.9 OHM Inductor and Choke - 841-NFZ5BBW2R9LZ10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.9 OHM Inductor and Choke
841-NFZ5BBW2R9LZ10L
2.9 OHM Inductor and Choke 841-NFZ5BBW2R9LZ10L
FERRITE BEAD 2.9 OHM 2020 1LN Product overview: NFZ5BBW2R9LZ10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.9 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ5BBW2R9LZ10L can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.9 OHM 2020 1LN Product overview: NFZ5BBW2R9LZ10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.9 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ5BBW2R9LZ10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-12179-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12179-6-ND
Ferrite Beads and Chips 490-12179-6-ND
2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12179-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12179-2-ND
Ferrite Beads and Chips 490-12179-2-ND
2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12179-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12179-1-ND
Ferrite Beads and Chips 490-12179-1-ND
2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 1328129-NFZ5BBW2R9LZ10L 841-NFZ5BBW2R9LZ10L 490-12179-6-ND
Product Name Filters - Ferrite Beads and Chips 2.9 OHM Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS RoHS
DCR 0.0140 ohms 0.0140 ohms
Rated DC Current 4000 milliamps 4000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details