Murata Electronics Ferrite Beads and Chips NFZ5BBW7R6LN10L

Description
7.6 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm
Request a Quote Datasheet
Description
7.6 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12193-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12193-2-ND
Ferrite Beads and Chips 490-12193-2-ND
7.6 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm

7.6 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12193-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0082uH 250MHz 1.4A Inductor and Choke - 71-0603HP-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details