KEMET Electronics Corporation Ferrite Beads and Chips Z0603C800ASMST

Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 100mOhm
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 399-Z0603C800ASMSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-Z0603C800ASMSTTR-ND
Ferrite Beads and Chips 399-Z0603C800ASMSTTR-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 100mOhm

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 100mOhm

Buy Now Datasheet
Ferrite Bead, Signal Line, 80 Ohm, 0603 Rohs Compliant Kemet - 85AH6213 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Signal Line, 80 Ohm, 0603 Rohs Compliant Kemet
85AH6213
Ferrite Bead, Signal Line, 80 Ohm, 0603 Rohs Compliant Kemet 85AH6213
FERRITE BEAD, SIGNAL LINE, 80 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, SIGNAL LINE, 80 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 399-Z0603C800ASMSTTR-ND 85AH6213
Product Name Ferrite Beads and Chips Ferrite Bead, Signal Line, 80 Ohm, 0603 Rohs Compliant Kemet
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0031ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-200 0402FL-200XJRW - Coilcraft, Inc.
Specs
Impedance 95 ohms
DCR 0.0650 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers