TDK U.S.A. Corporation Ferrite Beads and Chips VFS5045VA111

Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 4.7A
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 4.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181417-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181417-6-ND
Ferrite Beads and Chips 445-181417-6-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 4.7A

1 Power Line Ferrite Bead 2020 (5050 Metric) 4.7A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181417-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181417-2-ND
Ferrite Beads and Chips 445-181417-2-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 4.7A

1 Power Line Ferrite Bead 2020 (5050 Metric) 4.7A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181417-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181417-1-ND
Ferrite Beads and Chips 445-181417-1-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 4.7A

1 Power Line Ferrite Bead 2020 (5050 Metric) 4.7A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181417-6-ND
Product Name Ferrite Beads and Chips
DCR 0.0286 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-7 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Impedance 1227 ohms
DCR 0.2400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers