Murata Electronics Ferrite Beads and Chips NFZ5BBW2R9LN10L

Description
2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm
Request a Quote Datasheet
Description
2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12178-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12178-6-ND
Ferrite Beads and Chips 490-12178-6-ND
2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12178-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12178-2-ND
Ferrite Beads and Chips 490-12178-2-ND
2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12178-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12178-1-ND
Ferrite Beads and Chips 490-12178-1-ND
2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

2.9 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 4A 14mOhm

Buy Now Datasheet
2.9 OHM Inductor and Choke - 841-NFZ5BBW2R9LN10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.9 OHM Inductor and Choke
841-NFZ5BBW2R9LN10L
2.9 OHM Inductor and Choke 841-NFZ5BBW2R9LN10L
FERRITE BEAD 2.9 OHM 2020 1LN Product overview: NFZ5BBW2R9LN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.9 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ5BBW2R9LN10L can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.9 OHM 2020 1LN Product overview: NFZ5BBW2R9LN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.9 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ5BBW2R9LN10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369283-NFZ5BBW2R9LN10L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369283-NFZ5BBW2R9LN10L
Filters - Ferrite Beads and Chips 1369283-NFZ5BBW2R9LN10L
Win Source Part Number: 1369283-NFZ5BBW2R9LN 10L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFZ5BBW Package: Tape & Reel Product Status: Active Package / Case: 2020 (5050 Metric) Base Product Number: NFZ5BBW Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.087" (2.20mm) Number of Lines: 1 Impedance @ Frequency: 2.9 Ohms @ 1 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 14mOhm

Win Source Part Number: 1369283-NFZ5BBW2R9LN10L
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, NFZ5BBW
Package: Tape & Reel
Product Status: Active
Package / Case: 2020 (5050 Metric)
Base Product Number: NFZ5BBW
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.087" (2.20mm)
Number of Lines: 1
Impedance @ Frequency: 2.9 Ohms @ 1 MHz
Current Rating (Max): 4A
DC Resistance (DCR) (Max): 14mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 490-12178-6-ND 841-NFZ5BBW2R9LN10L 1369283-NFZ5BBW2R9LN10L
Product Name Ferrite Beads and Chips 2.9 OHM Inductor and Choke Filters - Ferrite Beads and Chips
DCR 0.0140 ohms 0.0140 ohms
Rated DC Current 4000 milliamps 4000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers