430 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm
Ferrite Beads Multi-Layer 430Ohm 25% 100MHz 0.2A 0.85Ohm DCR 0603 T/R Product overview: Z0603C431CSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0603C431CSMST can be used for catalog matching and distributor lookup.
FERRITE BEAD, SIGNAL LINE, 430 OHM, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 399-Z0603C431CSMSTCT-ND | 841-Z0603C431CSMST | 85AH6196 |
| Product Name | Ferrite Beads and Chips | 430Ohm 100MHz 0.2A Inductor and Choke | Ferrite Bead, Signal Line, 430 Ohm, 0603 Rohs Compliant Kemet |
| DCR | 0.8500 ohms | ||
| Rated DC Current | 200 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel |