Leader Tech, Inc. Cable Ferrites RA28B4340

Description
"Hinged (Snap On) Free Hanging Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.102"" H (82.30mm x 2.60mm) OD 4.610"" W x 0.783"" H (117.10mm x 19.90mm) Length 1.311"" (33.30mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.102"" H (82.30mm x 2.60mm) OD 4.610"" W x 0.783"" H (117.10mm x 19.90mm) Length 1.311"" (33.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - RA28B4340-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
RA28B4340-ND
Cable Ferrites RA28B4340-ND
"Hinged (Snap On) Free Hanging Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.102"" H (82.30mm x 2.60mm) OD 4.610"" W x 0.783"" H (117.10mm x 19.90mm) Length 1.311"" (33.30mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 325Ohm @ 100MHz ID 3.240"" W x 0.102"" H (82.30mm x 2.60mm) OD 4.610"" W x 0.783"" H (117.10mm x 19.90mm) Length 1.311"" (33.30mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number RA28B4340-ND
Product Name Cable Ferrites
Impedance 325 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0300AGCT-ND - DigiKey
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.18uH 100MHz 0.24A Inductor and Choke - 71-0402HPH-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers