Walsin Technology Corp. Ferrite Beads and Chips WLBD1608K2U252TB

Description
FERRITE BEAD 2.5K OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 2.5K OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1292-WLBD1608K2U252TBCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1292-WLBD1608K2U252TBCT-ND
Ferrite Beads and Chips 1292-WLBD1608K2U252TBCT-ND
FERRITE BEAD 2.5K OHM 0603 1LN

FERRITE BEAD 2.5K OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 1292-WLBD1608K2U252TBDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1292-WLBD1608K2U252TBDKR-ND
Ferrite Beads and Chips 1292-WLBD1608K2U252TBDKR-ND
FERRITE BEAD 2.5K OHM 0603 1LN

FERRITE BEAD 2.5K OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 1292-WLBD1608K2U252TBTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1292-WLBD1608K2U252TBTR-ND
Ferrite Beads and Chips 1292-WLBD1608K2U252TBTR-ND
2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 700mOhm

2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 700mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1292-WLBD1608K2U252TBCT-ND
Product Name Ferrite Beads and Chips
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176744-4 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers