KEMET Electronics Corporation 330Ohm 100MHz 0.2A Inductor and Choke Z0603C331CSMST

Description
Ferrite Beads Multi-Layer 330Ohm 25% 100MHz 0.2A 0.85Ohm DCR 0603 T/R Product overview: Z0603C331CSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0603C331CSMST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 330Ohm 25% 100MHz 0.2A 0.85Ohm DCR 0603 T/R Product overview: Z0603C331CSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0603C331CSMST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330Ohm 100MHz 0.2A Inductor and Choke - 841-Z0603C331CSMST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330Ohm 100MHz 0.2A Inductor and Choke
841-Z0603C331CSMST
330Ohm 100MHz 0.2A Inductor and Choke 841-Z0603C331CSMST
Ferrite Beads Multi-Layer 330Ohm 25% 100MHz 0.2A 0.85Ohm DCR 0603 T/R Product overview: Z0603C331CSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0603C331CSMST can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 330Ohm 25% 100MHz 0.2A 0.85Ohm DCR 0603 T/R Product overview: Z0603C331CSMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0603C331CSMST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 399-Z0603C331CSMSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-Z0603C331CSMSTCT-ND
Ferrite Beads and Chips 399-Z0603C331CSMSTCT-ND
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 399-Z0603C331CSMSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-Z0603C331CSMSTTR-ND
Ferrite Beads and Chips 399-Z0603C331CSMSTTR-ND
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

Buy Now Datasheet
Ferrite Bead, Signal Line, 330 Ohm, 0603 Rohs Compliant Kemet - 85AH6194 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Signal Line, 330 Ohm, 0603 Rohs Compliant Kemet
85AH6194
Ferrite Bead, Signal Line, 330 Ohm, 0603 Rohs Compliant Kemet 85AH6194
FERRITE BEAD, SIGNAL LINE, 330 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, SIGNAL LINE, 330 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-Z0603C331CSMST 399-Z0603C331CSMSTCT-ND 85AH6194
Product Name 330Ohm 100MHz 0.2A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, Signal Line, 330 Ohm, 0603 Rohs Compliant Kemet
Inductance Tolerance 25 (+/- %)
Impedance 330 ohms
Standards and Certifications RoHS RoHS
DCR 0.8500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details