DigiKey Datasheets for Ferrite Beads
Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more
| Product Name | Notes |
|---|---|
| "Hinged (Snap On) Chassis Mount Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.354"" Dia (9.00mm) OD 0.768"" Dia (19.50mm) Length 1.417"" (36.00mm)" | |
| "Hinged (Snap On) Chassis Mount Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 1.181"" Dia (30.00mm) Length 1.535"" (39.00mm)" | |
| "Hinged (Snap On) Chassis Mount Ferrite Core 50Ohm @ 100MHz ~ 500MHz ID 0.354"" Dia (9.00mm) OD 0.787"" Dia (20.00mm) Length 0.827"" (21.00mm)" | |
| "Hinged (Snap On) Chassis Mount Ferrite Core 50Ohm @ 100MHz ~ 500MHz ID 0.354"" Dia (9.00mm) OD 1.142"" W x 0.787"" H (29.00mm x 20.00mm) Length 0.827"" (21.00mm)" | |
| "Hinged (Snap On) Chassis Mount Ferrite Core 80Ohm @ 100MHz ~ 500MHz ID 0.433"" Dia (11.00mm) OD 0.807"" Dia (20.50mm) Length 1.417"" (36.00mm)" | |
| "Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.354"" Dia (9.00mm) OD 0.685"" W x 0.768"" H (17.40mm x 19.50mm) Length 1.378"" (35.00mm)" | |
| "Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.354"" Dia (9.00mm) OD 0.768"" Dia (19.50mm) Length 1.417"" (36.00mm)" | |
| "Hinged (Snap On) Free Hanging Ferrite Core 100Ohm @ 100MHz ~ 500MHz ID 0.394"" Dia (10.00mm) OD 0.787"" W x 0.846"" H (20.00mm x 21.50mm) Length 1.378"" (35.00mm)" | |
| "Hinged (Snap On) Free Hanging Ferrite Core 150Ohm @ 100MHz ~ 500MHz ID 0.591"" W x 0.197"" H (15.00mm x 5.00mm) OD 1.181"" W x 0.787"" H (30.00mm x 20.00mm)... | |
| "Hinged (Snap On) Free Hanging Ferrite Core 30Ohm @ 50MHz ~ 500MHz ID 1.023"" W x 0.051"" H (26.00mm x 1.30mm) OD 1.398"" W x 0.452"" H (35.50mm x 11.50mm)... | |
| "Hinged (Snap On) Free Hanging Ferrite Core 30Ohm @ 50MHz ~ 500MHz ID 1.023"" W x 0.051"" H (26.00mm x 1.30mm) OD 1.398"" W x 0.492"" H (35.50mm x 12.50mm)... | |
| "Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 1.339"" W x 0.051"" H (34.00mm x 1.30mm) OD 1.791"" W x 0.472"" H (45.50mm x 12.00mm)... | |
| "Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 1.339"" W x 0.051"" H (34.00mm x 1.30mm) OD 1.791"" W x 0.512"" H (45.50mm x 13.00mm)... | |
| "Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 2.047"" W x 0.051"" H (52.00mm x 1.30mm) OD 2.657"" W x 0.629"" H (67.50mm x 16.00mm)... | |
| "Hinged (Snap On) Free Hanging Ferrite Core 35Ohm @ 50MHz ~ 500MHz ID 2.047"" W x 0.051"" H (52.00mm x 1.30mm) OD 2.657"" W x 0.669"" H (67.50mm x 17.00mm)... | |
| "Hinged (Snap On) Free Hanging Ferrite Core 80Ohm @ 100MHz ~ 500MHz ID 0.276"" Dia (7.00mm) OD 0.591"" Dia (15.00mm) Length 1.181"" (30.00mm)" | |
| "Hinged (Snap On) Free Hanging Ferrite Core 80Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 0.866"" Dia (22.00mm) Length 1.417"" (36.00mm)" | |
| "Hinged (Snap On) Free Hanging Ferrite Core 80Ohm @ 100MHz ~ 500MHz ID 0.512"" Dia (13.00mm) OD 0.866"" W x 0.925"" H (22.00mm x 23.50mm) Length 1.417"" (36.00mm)" |
| << Prev |