Murata Electronics Ferrite Beads and Chips NFZ5BBW6R7LZ10L

Description
6.7 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm
Request a Quote Datasheet
Description
6.7 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12191-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12191-2-ND
Ferrite Beads and Chips 490-12191-2-ND
6.7 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm

6.7 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3.1A 23mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12191-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176486-0 - TE Connectivity
Specs
Impedance 52 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-6N8XGLU - 1192100-0603HP-6N8XGLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers