Murata Electronics Ferrite Beads and Chips NFZ5BBW100LZ10L

Description
10 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3A 29mOhm
Request a Quote Datasheet
Description
10 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3A 29mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12169-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12169-2-ND
Ferrite Beads and Chips 490-12169-2-ND
10 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3A 29mOhm

10 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 3A 29mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12169-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2455796P - RS Components, Ltd.
Specs
Impedance 220 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-151 0402FL-151XJRW - Coilcraft, Inc.
Specs
Impedance 770 ohms
DCR 0.1800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details