Walsin Technology Corp. Ferrite Beads and Chips WLBD1608K2U102TP

Description
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 40mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1292-WLBD1608K2U102TPCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1292-WLBD1608K2U102TPCT-ND
Ferrite Beads and Chips 1292-WLBD1608K2U102TPCT-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 40mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1292-WLBD1608K2U102TPTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1292-WLBD1608K2U102TPTR-ND
Ferrite Beads and Chips 1292-WLBD1608K2U102TPTR-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 40mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 1292-WLBD1608K2U102TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1292-WLBD1608K2U102TPDKR-ND
Ferrite Beads and Chips 1292-WLBD1608K2U102TPDKR-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 40mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 40mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1292-WLBD1608K2U102TPCT-ND
Product Name Ferrite Beads and Chips
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Fixed Inductors - 0603CS-51NXJLW - 1185099-0603CS-51NXJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 200000 kHz
DCR 0.2700 ohms
View Details
Ferrite Beads - 1-2176745-9 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers