TDK U.S.A. Corporation Cable Ferrites ZCAT10D

Description
"Hinged (Snap On) Free Hanging Ferrite Core 70Ohm @ 100MHz ~ 500MHz ID 0.276"" W x 0.157"" H (7.00mm x 4.00mm) OD 0.571"" W x 0.394"" H (14.50mm x 10.00mm) Length 1.063"" (27.00mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 70Ohm @ 100MHz ~ 500MHz ID 0.276"" W x 0.157"" H (7.00mm x 4.00mm) OD 0.571"" W x 0.394"" H (14.50mm x 10.00mm) Length 1.063"" (27.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 445-181402-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-181402-ND
Cable Ferrites 445-181402-ND
"Hinged (Snap On) Free Hanging Ferrite Core 70Ohm @ 100MHz ~ 500MHz ID 0.276"" W x 0.157"" H (7.00mm x 4.00mm) OD 0.571"" W x 0.394"" H (14.50mm x 10.00mm) Length 1.063"" (27.00mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 70Ohm @ 100MHz ~ 500MHz ID 0.276"" W x 0.157"" H (7.00mm x 4.00mm) OD 0.571"" W x 0.394"" H (14.50mm x 10.00mm) Length 1.063"" (27.00mm)"

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: TDK Corporation Category: Filters-Cable Ferrites Series: ZCAT Package: Bulk Product Status: Active Type: Flat Design: Hinged (Snap On) Impedance @ Frequency: 70Ohm @ 100MHz ~ 500MHz Inner Dimension: 0.276" W x 0.157" H (7.00mm x 4.00mm) Outer Dimension: 0.571" W x 0.394" H (14.50mm x 10.00mm)

Manufacturer: TDK Corporation
Category: Filters-Cable Ferrites
Series: ZCAT
Package: Bulk
Product Status: Active
Type: Flat
Design: Hinged (Snap On)
Impedance @ Frequency: 70Ohm @ 100MHz ~ 500MHz
Inner Dimension: 0.276" W x 0.157" H (7.00mm x 4.00mm)
Outer Dimension: 0.571" W x 0.394" H (14.50mm x 10.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 445-181402-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads and Chips - 1712-BMC1EY0030ANCT-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.105uH 530Ohm 7.9MHz Inductor and Choke - 71-0402DF-101XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
3 suppliers