TDK U.S.A. Corporation Ferrite Beads and Chips VFS5045VA301

Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 2.9A
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 2.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181419-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181419-6-ND
Ferrite Beads and Chips 445-181419-6-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 2.9A

1 Power Line Ferrite Bead 2020 (5050 Metric) 2.9A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181419-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181419-2-ND
Ferrite Beads and Chips 445-181419-2-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 2.9A

1 Power Line Ferrite Bead 2020 (5050 Metric) 2.9A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181419-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181419-1-ND
Ferrite Beads and Chips 445-181419-1-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 2.9A

1 Power Line Ferrite Bead 2020 (5050 Metric) 2.9A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181419-6-ND
Product Name Ferrite Beads and Chips
DCR 0.0598 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-6 - TE Connectivity
Specs
Impedance 17 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603AF Ferrite Chip Inductors - 0603AF-222 0603AF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers