Leader Tech, Inc. Cable Ferrites RC28B0765

Description
"Hinged (Snap On) Free Hanging Ferrite Core 142Ohm @ 100MHz ID 0.547"" W x 0.038"" H (13.90mm x 0.97mm) OD 1.067"" W x 0.370"" H (27.10mm x 9.40mm) Length 1.311"" (33.30mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 142Ohm @ 100MHz ID 0.547"" W x 0.038"" H (13.90mm x 0.97mm) OD 1.067"" W x 0.370"" H (27.10mm x 9.40mm) Length 1.311"" (33.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - RC28B0765-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
RC28B0765-ND
Cable Ferrites RC28B0765-ND
"Hinged (Snap On) Free Hanging Ferrite Core 142Ohm @ 100MHz ID 0.547"" W x 0.038"" H (13.90mm x 0.97mm) OD 1.067"" W x 0.370"" H (27.10mm x 9.40mm) Length 1.311"" (33.30mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 142Ohm @ 100MHz ID 0.547"" W x 0.038"" H (13.90mm x 0.97mm) OD 1.067"" W x 0.370"" H (27.10mm x 9.40mm) Length 1.311"" (33.30mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number RC28B0765-ND
Product Name Cable Ferrites
Impedance 142 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176486-6 - TE Connectivity
Specs
Impedance 470 ohms
DCR 0.1800 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers