DigiKey Datasheets for Ferrite Beads
Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more
| Product Name | Notes |
|---|---|
| "Hinged (Snap On) Free Hanging Ferrite Core 160Ohm @ 100MHz ID 0.291"" Dia (7.40mm) OD 0.669"" Dia (17.00mm) Length 0.819"" (20.80mm)" | |
| "Solid Free Hanging Ferrite Core 100Ohm @ 5MHz ID 0.310"" Dia (7.87mm) OD 0.625"" Dia (15.88mm) Length 1.125"" (28.58mm)" | |
| "Solid Free Hanging Ferrite Core 120Ohm @ 5MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 1.125"" (28.58mm)" | |
| "Solid Free Hanging Ferrite Core 19Ohm @ 5MHz ID 0.906"" Dia (23.00mm) OD 1.417"" Dia (36.00mm) Length 0.591"" (15.00mm)" | |
| "Solid Free Hanging Ferrite Core 22Ohm @ 5MHz ID 0.748"" Dia (19.00mm) OD 1.220"" Dia (31.00mm) Length 0.512"" (13.00mm)" | |
| "Solid Free Hanging Ferrite Core 22Ohm @ 5MHz ID 0.750"" Dia (19.05mm) OD 1.141"" Dia (28.98mm) Length 0.599"" (15.21mm)" | |
| "Solid Free Hanging Ferrite Core 25Ohm @ 5MHz ID 0.312"" Dia (7.92mm) OD 0.500"" Dia (12.70mm) Length 0.276"" (7.00mm)" | |
| "Solid Free Hanging Ferrite Core 26Ohm @ 5MHz ID 0.591"" Dia (15.00mm) OD 0.984"" Dia (25.00mm) Length 0.512"" (13.00mm)" | |
| "Solid Free Hanging Ferrite Core 28Ohm @ 5MHz ID 0.551"" Dia (14.00mm) OD 0.870"" Dia (22.10mm) Length 0.500"" (12.70mm)" | |
| "Solid Free Hanging Ferrite Core 29Ohm @ 5MHz ID 0.394"" Dia (10.00mm) OD 0.713"" Dia (18.10mm) Length 0.394"" (10.00mm)" | |
| "Solid Free Hanging Ferrite Core 53Ohm @ 5MHz ID 0.250"" Dia (6.35mm) OD 0.562"" Dia (14.27mm) Length 0.530"" (13.46mm)" | |
| "Solid Free Hanging Ferrite Core 62Ohm @ 5MHz ID 0.505"" Dia (12.83mm) OD 1.020"" Dia (25.91mm) Length 1.125"" (28.58mm)" | |
| "Solid Free Hanging Ferrite Core 84Ohm @ 5MHz ID 0.400"" Dia (10.16mm) OD 0.735"" Dia (18.67mm) Length 1.125"" (28.58mm)" | |
| "Solid Free Hanging Ferrite Core 85Ohm @ 5MHz ID 0.374"" Dia (9.50mm) OD 0.685"" Dia (17.40mm) Length 1.125"" (28.58mm)" | |
| "Solid Free Hanging Ferrite Core 86Ohm @ 5MHz ID 0.201"" Dia (5.10mm) OD 0.374"" Dia (9.50mm) Length 0.750"" (19.05mm)" | |
| 1 Ferrite Bead Axial Cylinder, Radial Bend 8A (Typ) | |
| 1 Ferrite Bead Axial, Kinked Radial Bend 8A (Typ) | |
| 1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 230mA 900mOhm | |
| 1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 300mOhm | |
| 1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm | |
| 1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm | |
| 1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 800mOhm | |
| 1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 50mA 800mOhm | |
| 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.25A 150mOhm | |
| 1.3 kOhms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 50mOhm | |
| 1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm | |
| 100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 500mA 300mOhm | |
| 120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm | |
| 120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 30mOhm | |
| 120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm | |
| 120 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 6A 20mOhm | |
| 120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 45mOhm | |
| 120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 800mOhm | |
| 120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 400mA 400mOhm | |
| 120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm | |
| 120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm | |
| 120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm | |
| 120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 300mOhm | |
| 120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 150mOhm | |
| 120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 180mOhm | |
| 120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 200mOhm | |
| 150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm | |
| 150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm | |
| 150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm | |
| 150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 300mA 500mOhm | |
| 2.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm | |
| 200 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 400mA 700mOhm | |
| 200 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm | |
| 200 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 700mA 300mOhm | |
| 200 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 300mOhm | |
| 22 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm | |
| 220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm | |
| 220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 350mOhm | |
| 220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 300mOhm | |
| 240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm | |
| 250 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm | |
| 30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 6A 15mOhm | |
| 30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 15mOhm | |
| 30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 300mOhm | |
| 300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm | |
| 300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 350mOhm | |
| 300 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 700mA 200mOhm | |
| 300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 300mOhm | |
| 31 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm | |
| 33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm | |
| 40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 150mOhm | |
| 400 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 300mA 1.2Ohm | |
| 47 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm | |
| 47 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm | |
| 470 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 450mOhm | |
| 50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 6A 20mOhm | |
| 50 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 250mOhm | |
| 50 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 200mOhm | |
| 500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm | |
| 60 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 125mA 2.2Ohm | |
| 60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 100mOhm | |
| 60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 30mOhm | |
| 60 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 6A 20mOhm | |
| 60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 300mOhm | |
| 60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 150mOhm | |
| 60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 100mOhm | |
| 60 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 120mOhm | |
| 600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 100mOhm | |
| 600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 100mOhm | |
| 600 Ohms @ 100MHz 1 Ferrite Bead 1812 (4532 Metric) 3A 40mOhm | |
| 600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 150mOhm | |
| 600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm | |
| 600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 400mOhm | |
| 600 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 100mA 500mOhm | |
| 75 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 3A 30mOhm | |
| 80 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm | |
| 80 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 500mA 170mOhm | |
| 80 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 700mA 200mOhm | |
| 80 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 150mOhm | |
| 80 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 500mA 300mOhm | |
| 90 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 25mOhm | |
| 90 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 800mA 150mOhm | |
| FERRITE BEAD 1 KOHM 0402 1LN | |
| FERRITE BEAD 1 KOHM 0603 1LN | |
| FERRITE BEAD 1 KOHM 0805 1LN | |
| FERRITE BEAD 1 KOHM 1206 1LN | |
| FERRITE BEAD 1 KOHM 1210 1LN | |
| FERRITE BEAD 1 KOHM 1810 1LN | |
| FERRITE BEAD 1.3 KOHM 1812 1LN | |
| FERRITE BEAD 1.3K OHM 1812 1LN | |
| FERRITE BEAD 1.5 KOHM 0603 1LN | |
| FERRITE BEAD 1.5 KOHM 0805 1LN | |
| FERRITE BEAD 1.6 KOHM 1810 1LN | |
| FERRITE BEAD 1.6K OHM 1810 1LN | |
| FERRITE BEAD 1.8 KOHM 0603 1LN | |
| FERRITE BEAD 100 OHM 0603 1LN | |
| FERRITE BEAD 100 OHM 1206 1LN | |
| FERRITE BEAD 110 OHM 1806 1LN | |
| FERRITE BEAD 120 OHM 0603 1LN | |
| FERRITE BEAD 120 OHM 0805 1LN | |
| FERRITE BEAD 120 OHM 0806 1LN | |
| FERRITE BEAD 120 OHM 1206 1LN | |
| FERRITE BEAD 150 OHM 0603 1LN | |
| FERRITE BEAD 150 OHM 1206 1LN | |
| FERRITE BEAD 16 OHM 1206 1LN | |
| FERRITE BEAD 17 OHM 0805 1LN | |
| FERRITE BEAD 18 OHM 0603 1LN | |
| FERRITE BEAD 180 OHM 0603 1LN | |
| FERRITE BEAD 180 OHM 0805 1LN | |
| FERRITE BEAD 19 OHM 0805 1LN | |
| FERRITE BEAD 19 OHM 1206 1LN | |
| FERRITE BEAD 1K OHM 0603 1LN | |
| FERRITE BEAD 1K OHM 1210 1LN | |
| FERRITE BEAD 1K OHM 1810 1LN | |
| FERRITE BEAD 2 KOHM 0603 1LN | |
| FERRITE BEAD 2 KOHM 0805 1LN | |
| FERRITE BEAD 2 KOHM 1210 1LN | |
| FERRITE BEAD 2 KOHM 1812 1LN | |
| FERRITE BEAD 2.2 KOHM 0603 1LN | |
| FERRITE BEAD 2.2 KOHM 0805 1LN | |
| FERRITE BEAD 2.5 KOHM 0603 1LN | |
| FERRITE BEAD 2.5 KOHM 0805 1LN | |
| FERRITE BEAD 2.7 KOHM 0805 1LN | |
| FERRITE BEAD 21 OHM 0805 1LN | |
| FERRITE BEAD 22 OHM 0603 1LN | |
| FERRITE BEAD 22 OHM 0805 1LN | |
| FERRITE BEAD 220 OHM 0603 1LN | |
| FERRITE BEAD 220 OHM 0805 1LN | |
| FERRITE BEAD 220 OHM 1206 1LN | |
| FERRITE BEAD 23 OHM 0603 1LN | |
| FERRITE BEAD 23 OHM 1806 1LN | |
| FERRITE BEAD 25 OHM 0805 1LN | |
| FERRITE BEAD 250 OHM 0806 1LN | |
| FERRITE BEAD 26 OHM 0603 1LN | |
| FERRITE BEAD 27 OHM 0201 1LN | |
| FERRITE BEAD 28 OHM 0603 1LN | |
| FERRITE BEAD 2K OHM 1210 1LN | |
| FERRITE BEAD 2K OHM 1812 1LN | |
| FERRITE BEAD 30 OHM 0603 1LN | |
| FERRITE BEAD 30 OHM 0805 1LN | |
| FERRITE BEAD 30 OHM 1206 1LN | |
| FERRITE BEAD 300 OHM 0603 1LN | |
| FERRITE BEAD 300 OHM 0805 1LN | |
| FERRITE BEAD 300 OHM 1008 1LN | |
| FERRITE BEAD 300 OHM 1206 1LN | |
| FERRITE BEAD 31 OHM 1206 1LN | |
| FERRITE BEAD 33 OHM 0805 1LN | |
| FERRITE BEAD 330 OHM 0603 1LN | |
| FERRITE BEAD 330 OHM 0805 1LN | |
| FERRITE BEAD 38 OHM 0201 1LN | |
| FERRITE BEAD 38 OHM 1206 1LN | |
| FERRITE BEAD 39 OHM 0805 1LN | |
| FERRITE BEAD 390 OHM 0603 1LN | |
| FERRITE BEAD 390 OHM 1206 1LN | |
| FERRITE BEAD 42 OHM 0805 1LN | |
| FERRITE BEAD 420 OHM 0805 1LN | |
| FERRITE BEAD 47 OHM 0603 1LN | |
| FERRITE BEAD 470 OHM 0603 1LN | |
| FERRITE BEAD 470 OHM 0805 1LN | |
| FERRITE BEAD 48 OHM 1206 1LN | |
| FERRITE BEAD 50 OHM 1206 1LN | |
| FERRITE BEAD 500 OHM 0805 1LN | |
| FERRITE BEAD 500 OHM 1206 1LN | |
| FERRITE BEAD 56 OHM 1806 1LN | |
| FERRITE BEAD 60 OHM 0603 1LN | |
| FERRITE BEAD 60 OHM 0805 1LN | |
| FERRITE BEAD 60 OHM 1206 1LN | |
| FERRITE BEAD 600 OHM 0402 1LN | |
| FERRITE BEAD 600 OHM 0603 1LN | |
| FERRITE BEAD 600 OHM 0805 1LN | |
| FERRITE BEAD 600 OHM 1008 1LN | |
| FERRITE BEAD 600 OHM 1206 1LN | |
| FERRITE BEAD 600 OHM 1210 1LN | |
| FERRITE BEAD 680 OHM 1812 1LN | |
| FERRITE BEAD 70 OHM 0402 1LN | |
| FERRITE BEAD 70 OHM 0603 1LN | |
| FERRITE BEAD 70 OHM 0805 1LN | |
| FERRITE BEAD 70 OHM 1206 1LN | |
| FERRITE BEAD 72 OHM 1806 1LN | |
| FERRITE BEAD 75 OHM 0402 1LN | |
| FERRITE BEAD 75 OHM 0603 1LN | |
| FERRITE BEAD 750 OHM 0402 1LN | |
| FERRITE BEAD 750 OHM 0603 1LN | |
| FERRITE BEAD 750 OHM 0805 1LN | |
| FERRITE BEAD 8 OHM 0805 1LN | |
| FERRITE BEAD 80 OHM 0402 1LN | |
| FERRITE BEAD 80 OHM 0603 1LN | |
| FERRITE BEAD 80 OHM 0805 1LN | |
| FERRITE BEAD 80 OHM 1206 1LN | |
| FERRITE BEAD 800 OHM 0402 1LN | |
| FERRITE BEAD 850 OHM 1806 1LN | |
| FERRITE BEAD 90 OHM 1206 1LN | |
| FERRITE BEAD 90 OHM 1806 1LN | |
| SNAP TOGETHER SPLIT FERRITE CORE |
| << Prev | Next >> |