Murata Electronics Ferrite Beads and Chips NFZ5BBW610LZ10L

Description
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm
Request a Quote Datasheet
Description
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12189-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12189-1-ND
Ferrite Beads and Chips 490-12189-1-ND
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12189-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12189-6-ND
Ferrite Beads and Chips 490-12189-6-ND
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12189-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12189-2-ND
Ferrite Beads and Chips 490-12189-2-ND
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12189-1-ND
Product Name Ferrite Beads and Chips
DCR 0.1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 1-2176745-9 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-181 0402DF-181XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details