Murata Electronics Ferrite Beads and Chips NFZ5BBW610LN10L

Description
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm
Request a Quote Datasheet
Description
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12188-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12188-1-ND
Ferrite Beads and Chips 490-12188-1-ND
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12188-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12188-2-ND
Ferrite Beads and Chips 490-12188-2-ND
61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

61 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.6A 127mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12188-1-ND
Product Name Ferrite Beads and Chips
DCR 0.1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-6 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.33uH 25MHz 0.33A Inductor and Choke - 71-0603HL-331XJRC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers