KEMET Electronics Corporation Ferrite Beads and Chips Z0805C241ASMST

Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 399-Z0805C241ASMSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-Z0805C241ASMSTCT-ND
Ferrite Beads and Chips 399-Z0805C241ASMSTCT-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 399-Z0805C241ASMSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-Z0805C241ASMSTTR-ND
Ferrite Beads and Chips 399-Z0805C241ASMSTTR-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 200mOhm

Buy Now Datasheet
240Ohm 100MHz 0.6A Inductor and Choke - 841-Z0805C241ASMST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240Ohm 100MHz 0.6A Inductor and Choke
841-Z0805C241ASMST
240Ohm 100MHz 0.6A Inductor and Choke 841-Z0805C241ASMST
Ferrite Beads Multi-Layer 240Ohm 25% 100MHz 0.6A 0.2Ohm DCR 0805 T/R Product overview: Z0805C241ASMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240Ohm, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240Ohm, 100MHz, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0805C241ASMST can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 240Ohm 25% 100MHz 0.6A 0.2Ohm DCR 0805 T/R Product overview: Z0805C241ASMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240Ohm, 100MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240Ohm, 100MHz, 0.6A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0805C241ASMST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 399-Z0805C241ASMSTCT-ND 841-Z0805C241ASMST
Product Name Ferrite Beads and Chips 240Ohm 100MHz 0.6A Inductor and Choke
DCR 0.2000 ohms
Rated DC Current 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details