Walsin Technology Corp. Ferrite Beads and Chips WLBD3216HCU500PH

Description
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 15mOhm
Request a Quote Datasheet
Description
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1292-WLBD3216HCU500PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1292-WLBD3216HCU500PHTR-ND
Ferrite Beads and Chips 1292-WLBD3216HCU500PHTR-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 15mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 15mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1292-WLBD3216HCU500PHTR-ND
Product Name Ferrite Beads and Chips
DCR 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176486-6 - TE Connectivity
Specs
Impedance 470 ohms
DCR 0.1800 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402FL Low Profile Chip Inductors - 0402FL-471 0402FL-471XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details