TDK U.S.A. Corporation Ferrite Beads and Chips VFS5045VA102

Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.9A
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181420-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181420-6-ND
Ferrite Beads and Chips 445-181420-6-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.9A

1 Power Line Ferrite Bead 2020 (5050 Metric) 1.9A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181420-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181420-1-ND
Ferrite Beads and Chips 445-181420-1-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.9A

1 Power Line Ferrite Bead 2020 (5050 Metric) 1.9A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181420-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181420-2-ND
Ferrite Beads and Chips 445-181420-2-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.9A

1 Power Line Ferrite Bead 2020 (5050 Metric) 1.9A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181420-6-ND
Product Name Ferrite Beads and Chips
DCR 0.1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
0402DF Ferrite Chip Inductors - 0402DF-121 0402DF-121XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads - 2176493-2 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers