FERRITE BEAD 900 OHM 2SMD 1LN Product overview: NFZ32SW901HN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ32SW901HN10L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1328141-NFZ32SW901HN
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Current Rating (Max): 2.05A
Standard Package: 2,000
Mounting: Surface Mount
Height (Max): 0.067" (1.70mm)
Number of Lines: 1
Impedance @ Frequency: 900 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 54mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2-SMD, Flat Lead
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-9296-1,490-9296-
Base Product Number: NFZ32SW
RoHS Status: ROHS3 Compliant
900 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.05A 54mOhm
900 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.05A 54mOhm
900 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, Flat Lead 2.05A 54mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 841-NFZ32SW901HN10L | 1328141-NFZ32SW901HN10L | 490-NFZ32SW901HN10LDKR-ND |
| Product Name | 900 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | ||
| Inductance Tolerance | 30 (+/- %) | ||
| Impedance | 900 ohms | 900 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel |