TDK U.S.A. Corporation Ferrite Beads and Chips VFS6045VA031

Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 6A
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181422-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181422-6-ND
Ferrite Beads and Chips 445-181422-6-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 6A

1 Power Line Ferrite Bead 2424 (6060 Metric) 6A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181422-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181422-1-ND
Ferrite Beads and Chips 445-181422-1-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 6A

1 Power Line Ferrite Bead 2424 (6060 Metric) 6A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181422-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181422-2-ND
Ferrite Beads and Chips 445-181422-2-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 6A

1 Power Line Ferrite Bead 2424 (6060 Metric) 6A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181422-6-ND
Product Name Ferrite Beads and Chips
DCR 0.0156 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0120AN2-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers