TDK U.S.A. Corporation Ferrite Beads and Chips VFS5045SA151

Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.3A
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181421-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181421-6-ND
Ferrite Beads and Chips 445-181421-6-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.3A

1 Power Line Ferrite Bead 2020 (5050 Metric) 1.3A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181421-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181421-1-ND
Ferrite Beads and Chips 445-181421-1-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.3A

1 Power Line Ferrite Bead 2020 (5050 Metric) 1.3A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181421-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181421-2-ND
Ferrite Beads and Chips 445-181421-2-ND
1 Power Line Ferrite Bead 2020 (5050 Metric) 1.3A

1 Power Line Ferrite Bead 2020 (5050 Metric) 1.3A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181421-6-ND
Product Name Ferrite Beads and Chips
DCR 0.3120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0024uH 250MHz 2A Inductor and Choke - 71-0402HP-2N4XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176748-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers