Murata Electronics Ferrite Beads and Chips NFZ5BBW450LN10L

Description
45 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.65A 100mOhm
Request a Quote Datasheet
Description
45 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.65A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12182-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12182-2-ND
Ferrite Beads and Chips 490-12182-2-ND
45 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.65A 100mOhm

45 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.65A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12182-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12182-6-ND
Ferrite Beads and Chips 490-12182-6-ND
45 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.65A 100mOhm

45 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.65A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12182-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12182-1-ND
Ferrite Beads and Chips 490-12182-1-ND
45 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.65A 100mOhm

45 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 1.65A 100mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12182-2-ND
Product Name Ferrite Beads and Chips
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A129536TR-ND - DigiKey
Specs
DCR 0.8000 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers