Manufacturer: KEMET
Category: Filters -Ferrite Beads and Chips
Series: Z-PWS
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Last Time Buy
Base Product Number: Z0805C
Operating Temperature: -40°C ~ 125°C
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Passive Filter, Product overview: Z0805C330BPWST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-Z0805C330BPWST can be used for catalog matching and distributor lookup.
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A 8mOhm
FERRITE BEAD, 0805, 33 OHM, 4A; Ferrite Case Style:0805 [2012 Metric]; Impedance:33ohm; DC Current Rating:4A; Product Range:Z-PWS Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes
FERRITE BEAD, 0805, 33 OHM, 4A; Ferrite Case Style:0805 [2012 Metric]; Impedance:33ohm; DC Current Rating:4A; Product Range:Z-PWS Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-Z0805C330BPWST | 399-9620-2-ND | 79M5071 | |
| Product Name | Filters -Ferrite Beads and Chips | Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0805, 33 Ohm, 4A; Ferrite Case Style Kemet |
| Core Material | Ferrite | |||
| Standards and Certifications | RoHS | |||
| DCR | 0.0080 ohms | 0.0080 ohms | ||
| Rated DC Current | 4000 milliamps | 4000 milliamps |