TDK U.S.A. Corporation Ferrite Beads and Chips VFS6045VA121

Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 5.1A 24.7mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 5.1A 24.7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181423-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181423-1-ND
Ferrite Beads and Chips 445-181423-1-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 5.1A 24.7mOhm

1 Power Line Ferrite Bead 2424 (6060 Metric) 5.1A 24.7mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-181423-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181423-2-ND
Ferrite Beads and Chips 445-181423-2-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 5.1A 24.7mOhm

1 Power Line Ferrite Bead 2424 (6060 Metric) 5.1A 24.7mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-181423-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181423-6-ND
Ferrite Beads and Chips 445-181423-6-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 5.1A 24.7mOhm

1 Power Line Ferrite Bead 2424 (6060 Metric) 5.1A 24.7mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181423-1-ND
Product Name Ferrite Beads and Chips
DCR 0.0247 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176749-3 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0250 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers