KEMET Electronics Corporation Ferrite Beads and Chips Z0805C101APMST

Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 40mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 399-Z0805C101APMSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
399-Z0805C101APMSTTR-ND
Ferrite Beads and Chips 399-Z0805C101APMSTTR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 40mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 40mOhm

Buy Now Datasheet
Ferrite Bead, Power Line, 100 Ohm, 0805 Rohs Compliant Kemet - 85AH6214 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Power Line, 100 Ohm, 0805 Rohs Compliant Kemet
85AH6214
Ferrite Bead, Power Line, 100 Ohm, 0805 Rohs Compliant Kemet 85AH6214
FERRITE BEAD, POWER LINE, 100 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, POWER LINE, 100 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 399-Z0805C101APMSTTR-ND 85AH6214
Product Name Ferrite Beads and Chips Ferrite Bead, Power Line, 100 Ohm, 0805 Rohs Compliant Kemet
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.051uH 200MHz 0.6A Inductor and Choke - 71-0603CS-51NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176742-9 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.4000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers