Walsin Technology Corp. Ferrite Beads and Chips WLBD1608K2U182TP

Description
1.8 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 700mOhm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1292-WLBD1608K2U182TPTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1292-WLBD1608K2U182TPTR-ND
Ferrite Beads and Chips 1292-WLBD1608K2U182TPTR-ND
1.8 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 700mOhm

1.8 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1.3A 700mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1292-WLBD1608K2U182TPTR-ND
Product Name Ferrite Beads and Chips
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2CY1000ANTR-ND - DigiKey
Specs
DCR 0.3500 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details