TDK U.S.A. Corporation Ferrite Beads and Chips VFS6045VA201

Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 29.9mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 29.9mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181424-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181424-6-ND
Ferrite Beads and Chips 445-181424-6-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 29.9mOhm

1 Power Line Ferrite Bead 2424 (6060 Metric) 29.9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-181424-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181424-2-ND
Ferrite Beads and Chips 445-181424-2-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 29.9mOhm

1 Power Line Ferrite Bead 2424 (6060 Metric) 29.9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-181424-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181424-1-ND
Ferrite Beads and Chips 445-181424-1-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 29.9mOhm

1 Power Line Ferrite Bead 2424 (6060 Metric) 29.9mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181424-6-ND
Product Name Ferrite Beads and Chips
DCR 0.0299 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176748-7 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers